Status: | Active |
---|---|
Series: | MIC2981 |
RoHS: | Compliant |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.54
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$3.39
|
1,483
in stock
|
Buy Now | |
element14
from US$2.68
|
1,483
in stock
|
Buy Now | |
Farnell
from US$2.87
|
1,483
in stock
|
Buy Now | |
Microchip Technology
from US$2.23
|
1,320
in stock
|
Buy Now | |
Future Electronics
from US$2.85
|
984
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.27
|
697
in stock
|
Buy Now | |
Distrelec
from US$2.51
|
26
in stock
|
Buy Now | |
Avnet America
from US$2.90
|
22
in stock
|
Buy Now | |
RS Americas
from US$3.77
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output voltage to 50V |
Output current to 500mA |
Transient-protected outputs |
Integral clamp diodes |
TTL, CMOS, or PMOS compatible inputs |
Type | Source |
---|---|
Output Channels | 8 |
Vout Operating (V) - Transient | 50 |
Vout Operating (V) - Sustained | 35 |
Iout (mA) per Channel | -500 |
Output Structure | Darlington Open Emitter |
Input Structure | Parallel |
General Description | 8-Ch. Driver w/Parallel I/Os; TTL/CMOS/PMOS Logic; Integ. Clamp Diodes; Vin<12V |
Package | 18/SOIC 300mil 18/PDIP |
Pins | Packaging | 18 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (41) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.481 |
Shipping Weight (kg) | 0.857143 |
Lead Count | 18 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
High Volt/Current Source Driver, Wsop-8 | Newark Electronics |
HIGH VOLT/CURRENT SOURCE DRIVER, WSOP-8 | element14 |
MIC2981 Series 50 V Hi-Voltage Hi-Current Source Driver Array - SOIC-18 | Future Electronics |
IC: driver | Transfer Multisort Elektronik |
LED Driver 18-SOIC 9V/12V/15V/18V/24V | RS |
Microchip High-Voltage High-Current Source Driver Array 50V 500mA SOIC | Distrelec |
MOSFET DRVR 8-OUT Inv 18-Pin SOP Tube | Avnet America |
Driver, hi-voltage, hi-current source driver array, 50V and 500mA output | Microchip Technology Inc. MIC2981/82YWM | RS Americas |
Where can I find additional details, specifications and documents for a MIC2981/82YWM?
Additional datasheets, footprints and schematics for MIC2981/82YWM are listed on our Part Details page. You can also find images and similar parts to MIC2981/82YWM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2981/82YWM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2981/82YWM price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2981/82YWM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2981/82YWM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2981/82YWM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for MIC2981/82YWM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2981/82YWM often in real-time on the comparison pages.
What if I can't find stock of MIC2981/82YWM?
You can fill out our help required form which you can use to request a quote for MIC2981/82YWM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.