Status: | Active |
---|---|
Series: | MIC2981 |
RoHS: | Compliant |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.06
|
3,459
in stock
|
Buy Now | |
element14
from US$2.69
|
10,919
in stock
|
Buy Now | |
Farnell
from US$2.31
|
10,919
in stock
|
Buy Now | |
Microchip Technology
from US$1.77
|
4,010
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
1,690
in stock
|
Buy Now | |
RS
from US$2.82
|
385
in stock
|
Buy Now | |
Distrelec
from US$2.30
|
225
in stock
|
Buy Now | |
Avnet America
from US$2.28
|
204
in stock
|
Buy Now | |
RS Americas
from US$1.96
|
201
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.84
|
186
in stock
|
Buy Now | |
EBV Elektronik
-
|
210
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output voltage to 50V |
Output current to 500mA |
Transient-protected outputs |
Integral clamp diodes |
TTL, CMOS, or PMOS compatible inputs |
Type | Source |
---|---|
Output Channels | 8 |
Vout Operating (V) - Transient | 50 |
Vout Operating (V) - Sustained | 35 |
Iout (mA) per Channel | -500 |
Output Structure | Darlington Open Emitter |
Input Structure | Parallel |
General Description | 8-Ch. Driver w/Parallel I/Os; TTL/CMOS/PMOS Logic; Integ. Clamp Diodes; Vin<12V |
Package | 18/SOIC 300mil 18/PDIP |
Pins | Packaging | 18 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (21) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.248 |
Shipping Weight (kg) | 2.2 |
Lead Count | 18 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
DRIVER, ARRAY, 8CH, 50V, 0.5A, 18DIP | element14 |
MIC2981 Series 50 V Hi-Voltage Hi-Current Source Driver Array - DIP-18 | Future Electronics |
Source Driver Array 8 Channel 500Ma Dip-18 | Newark Electronics |
Octal Output Source Driver 50V0.5A DIP18 | RS |
Microchip High-Voltage High-Current Source Driver Array 50V 500mA DIP | Distrelec |
MOSFET DRVR 8-OUT Inv 18-Pin PDIP Tube | Avnet America |
Driver, hi-voltage, hi-current source driver array, 50V and 500mA output | Microchip Technology Inc. MIC2981/82YN | RS Americas |
IC: driver | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MIC2981/82YN?
Additional datasheets, footprints and schematics for MIC2981/82YN are listed on our Part Details page. You can also find images and similar parts to MIC2981/82YN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2981/82YN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2981/82YN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2981/82YN fall under?
The MIC2981/82YN is listed under Semiconductors - ICs > Drivers & Interfaces > Multi-Function Drivers.
Can I view similar or alternative parts?
You can view similar parts to MIC2981/82YN when available in the Multi-Function Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2981/82YN you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2981/82YN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2981/82YN have stock available?
Authorised distributors including element14, Farnell, Microchip Technology, Future Electronics and Newark Electronics have stock available or on a lead time for MIC2981/82YN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2981/82YN often in real-time on the comparison pages.
What if I can't find stock of MIC2981/82YN?
You can fill out our help required form which you can use to request a quote for MIC2981/82YN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.