Status: | Active |
---|---|
Series: | MIC29150 |
RoHS: | Compliant |
The MIC29510 and MIC29512 are high-current, high-accuracy, low-dropout voltage regulators featuring fast transient recovery from input voltage surges and output load current changes. These regulators use a PNP pass element that features proprietary Super βeta PNP® process.
The MIC29510/2 is available in two versions: the 3-pin fixed output MIC29510 and the 5-pin adjustable output voltage MIC29512. All versions are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes.
A TTL-compatible enable (EN) control pin supports external on/off control. If on/off control is not required, the device may be continuously enabled by connecting EN to IN.
The MIC29510/2 is available in the standard 3- and 5-pin TO-220 package with an operating junction temperature range of 0°C to +125°C.
For applications requiring even lower dropout voltage, input voltage greater than 16V, or an error flag, see the MIC29500/29501/29502/29503
Fast transient response |
5A current capability |
700mV dropout voltage at full load |
Low ground current |
Accurate 1% guaranteed tolerance |
Zero current shutdown mode (MIC29512) |
Fixed voltage and adjustable versions |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 1500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 1500 |
VIN Min (V) | 2.3 |
VIN Max (V) | 26 |
VOUT (V) | 3.3, 5.0, 12 |
Voltage Drop Typ (mV) | 350 |
IGND Typ (µA) | 8000 |
Tol Typ % | ±1 |
Noise (µV) rms | 260 |
PSRR 1 kHz (dB) | N/A |
Load Dump | Yes |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 3 | TO-263 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (750) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.511 |
Shipping Weight (kg) | 2.506667 |
Lead Count | 3 |
Package Type | TO-263 |
Soldering Composition | Matte Tin |
MIC29150 Series 3.3 V Fixed Output 1.5 A SMT LDO Voltage Regulator - TO-263-3 | Future Electronics |
1.5A Ldo Fixed Volt 3 To-263 - T/R Rohs Compliant: Yes |Microchip MIC29150-3.3WU-TR | Newark Electronics |
1.5A LDO FIXED VOLT | Avnet America |
1.5A LDO Fixed Volt | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC29150-3.3WU-TR?
Additional datasheets, footprints and schematics for MIC29150-3.3WU-TR are listed on our Part Details page. You can also find images and similar parts to MIC29150-3.3WU-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC29150-3.3WU-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC29150-3.3WU-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC29150-3.3WU-TR fall under?
The MIC29150-3.3WU-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC29150-3.3WU-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC29150-3.3WU-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC29150-3.3WU-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC29150-3.3WU-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Microchip Technology and EBV Elektronik have stock available or on a lead time for MIC29150-3.3WU-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC29150-3.3WU-TR often in real-time on the comparison pages.
What if I can't find stock of MIC29150-3.3WU-TR?
You can fill out our help required form which you can use to request a quote for MIC29150-3.3WU-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.