Status: | Active |
---|---|
Series: | MIC2548 |
RoHS: | Compliant |
2.7V to 5.5V input |
Adjustable current-limit up to 1.5A |
Reverse current flow blocking (no "body diode") |
75µA typical on-state supply current |
1µA typical off-state supply current |
120mO maximum on-resistance |
Open-drain fault flag |
Thermal shutdown |
Thermal shutdown output latch (MIC2548) |
2ms (slow) turn-on and fast turnoff |
Available with active-high or active-low enable |
UL recognized |
Product Type | USB Power Dist |
---|---|
Type | Single |
Vin Min (V) | 2.7 |
Vin Max (V) | 5.5 |
Adj Current Limit | Yes |
Current Limit Adj# (Max) | 1.5A |
Current Limited | Yes |
RDS ON @5V (mO) | 80 |
Enable Logic | Active High |
Oja (C/W) | 160, 206 |
Rev Block Diode | Yes |
Thermal Shutdown | Latched |
Fault Flag | Yes |
UL Approved | Yes |
Switch Element | N-Ch |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.1246 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
Programmable Current Limit Single High-Side Switch | Microchip Technology |
MIC2548 Series 5.5 V 1.5 A Programmable Current Limit High Side Switch - MSOP-8 | Future Electronics |
Power Load Sw, High Side, -40 To 85Deg C | Newark Electronics |
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C | element14 |
Current Limit Switch Single 2.7V to 5.5V 1.5A 8-Pin MSOP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a MIC2548-1YMM?
Additional datasheets, footprints and schematics for MIC2548-1YMM are listed on our Part Details page. You can also find images and similar parts to MIC2548-1YMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2548-1YMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2548-1YMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2548-1YMM fall under?
The MIC2548-1YMM is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to MIC2548-1YMM when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2548-1YMM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2548-1YMM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2548-1YMM have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for MIC2548-1YMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2548-1YMM often in real-time on the comparison pages.
What if I can't find stock of MIC2548-1YMM?
You can fill out our help required form which you can use to request a quote for MIC2548-1YMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.