Status: | Active |
---|---|
Series: | MIC2025 |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.69
|
51,585
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
47,500
in stock
|
Buy Now | |
element14
from US$0.92
|
5,998
in stock
|
Buy Now | |
Farnell
from US$0.87
|
5,998
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
2,485
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
379
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
Distrelec
from US$1.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
140mO maximum on-resistance |
2.7V to 5.5V operating range |
500mA minimum continuous output current |
Short-circuit protection with thermal shutdown |
Fault status flag with 3ms filter eliminates false assertions |
Undervoltage lockout |
Reverse current flow blocking (no "body diode") |
Circuit breaker mode (MIC2075) reduces power consumptio |
Logic-compatible input |
Soft-start circuit |
Low quiescent current |
Pin-compatible with MIC2525 |
UL recognized and EN/IEC 60950-1 (CB) Certified |
Product Type | USB Power Dist |
---|---|
Type | Single |
Vin Min (V) | 2.7 |
Vin Max (V) | 5.5 |
Max SW Current (A) | 0 |
Current Limit Fixed (Min) | 500mA |
Current Limited | Yes |
RDS ON @5V (mO) | 90 |
Enable Logic | Active High |
VEN (V) | 0 |
Oja (C/W) | 160, 206 |
Rev Block Diode | Yes |
UVLO | Yes |
Thermal Shutdown | Yes |
Fault Flag | Yes |
Flag Transient Filter | Yes |
UL Approved | Yes |
Switch Element | N-Ch |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
USB High-Side Power Switch | Microchip Technology |
MIC2025 Series 5.5 V 140 mOhm Single-Channel Power Distribution Switch MM8 | Future Electronics |
POWER LOAD SWITCH, 5.5V, SOIC-8 | element14 |
Power Load Switch, 5.5V, Soic-8 | Newark Electronics |
MCCMIC2025-1YM-TR | Avnet Silica |
Microchip Power Distribution Switch, N-Channel, 500mA, 1:1, SOIC-8 | Distrelec |
Where can I find additional details, specifications and documents for a MIC2025-1YM-TR?
Additional datasheets, footprints and schematics for MIC2025-1YM-TR are listed on our Part Details page. You can also find images and similar parts to MIC2025-1YM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2025-1YM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2025-1YM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2025-1YM-TR fall under?
The MIC2025-1YM-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to MIC2025-1YM-TR when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2025-1YM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2025-1YM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2025-1YM-TR have stock available?
Authorised distributors including Microchip Technology, Future Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MIC2025-1YM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2025-1YM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2025-1YM-TR?
You can fill out our help required form which you can use to request a quote for MIC2025-1YM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.