Status: | Active |
---|---|
Series: | MIC2025 |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.03 |
850
|
Buy Now | |
Microchip Technology | US$0.69 |
6,870
|
Buy Now | |
Chip One Stop | US$0.59 |
2,232
|
Buy Now | |
Future Electronics | US$0.66 |
1,900
|
Buy Now | |
Newark Electronics | US$0.93 |
655
|
Buy Now | |
Farnell | US$0.97 |
655
|
Buy Now | |
Transfer Multisort Elektronik | US$0.66 |
506
|
Buy Now | |
Micros | US$0.82 |
190
|
Buy Now | |
Distrelec | US$0.87 |
113
|
Buy Now | |
Avnet America | US$0.89 |
55
|
Buy Now | |
Avnet Silica | - |
4,750
|
Buy Now | |
element14 | US$0.93 |
-
|
Buy Now |
140mO maximum on-resistance |
2.7V to 5.5V operating range |
500mA minimum continuous output current |
Short-circuit protection with thermal shutdown |
Fault status flag with 3ms filter eliminates false assertions |
Undervoltage lockout |
Reverse current flow blocking (no "body diode") |
Circuit breaker mode (MIC2075) reduces power consumptio |
Logic-compatible input |
Soft-start circuit |
Low quiescent current |
Pin-compatible with MIC2525 |
UL recognized and EN/IEC 60950-1 (CB) Certified |
Product Type | USB Power Dist |
---|---|
Type | Single |
Vin Min (V) | 2.7 |
Vin Max (V) | 5.5 |
Max SW Current (A) | 0 |
Current Limit Fixed (Min) | 500mA |
Current Limited | Yes |
RDS ON @5V (mO) | 90 |
Enable Logic | Active High |
VEN (V) | 0 |
Oja (C/W) | 160, 206 |
Rev Block Diode | Yes |
UVLO | Yes |
Thermal Shutdown | Yes |
Fault Flag | Yes |
Flag Transient Filter | Yes |
UL Approved | Yes |
Switch Element | N-Ch |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
USB High-Side Power Switch | Microchip Technology |
MIC2025 Series 5.5 V 140 mOhm Single-Channel Power Distribution Switch MM8 | Future Electronics |
Ic, Power Dis Switch, 1.25A, 1Ch | Newark Electronics |
IC, POWER DIS SWITCH, 1.25A, 1CH | Farnell |
IC: power switch | Transfer Multisort Elektronik |
Power Distribution Switch, 1In/1Out, Act-Low Enable, 0.7A, Vin 2.7÷5.5V, 140m&ohm | Micros |
Microchip Power Distribution Switch, N-Channel, 500mA, 1:1, SOIC-8 | Distrelec |
USB HIGH-SIDE POWER SWITCH | Avnet America |
Where can I find additional details, specifications and documents for a MIC2025-1YM?
Additional datasheets, footprints and schematics for MIC2025-1YM are listed on our Part Details page. You can also find images and similar parts to MIC2025-1YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2025-1YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2025-1YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2025-1YM fall under?
The MIC2025-1YM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2025-1YM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2025-1YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2025-1YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2025-1YM have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Future Electronics, RS and Newark Electronics have stock available or on a lead time for MIC2025-1YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2025-1YM often in real-time on the comparison pages.
What if I can't find stock of MIC2025-1YM?
You can fill out our help required form which you can use to request a quote for MIC2025-1YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.