Status: | Active |
---|---|
Series: | MIC2019 |
RoHS: | Compliant |
MIC20X3 - MIC20X9 |
170mO typical on-resistance @ 5V |
Enable active high or active low |
2.5V-5.5V operating range |
Pre-set current limit values of 0.5A, 0.8A, and 1.2A* |
Adjustable current limit 0.2A to 2.0A* (MIC20X7-MIC20X9) |
Adjustable current limit 0.1A to 0.9A* (MIC20X9A) |
Undervoltage lock-out (UVLO) |
Variable UVLO allows adjustable UVLO thresholds* |
Automatic load discharge for capacitive loads* |
Soft-start prevents large current inrush |
Adjustable slew rate allows custom slew rates* |
Automatic-on output after fault |
Thermal protection |
UL recognized |
Product Type | USB Power Dist |
---|---|
Type | Single |
Vin Min (V) | 2.5 |
Vin Max (V) | 5.5 |
Max SW Current (A) | 0 |
Adj Current Limit | Yes |
Current Limit Adj# (Max) | 2.0A |
Current Limited | Yes |
RDS ON @5V (mO) | 70 |
Enable Logic | Active High |
VEN (V) | 0 |
Oja (C/W) | 230, 90 |
UVLO | Yes |
Thermal Shutdown | Yes |
UL Approved | Yes |
Switch Element | P-Ch |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.01645 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
Programmable Current Limit Single High-Side Switch w/Kickstart + Flag | Microchip Technology |
Programmable Current Limit Single High-Side Switch W/Kickstart + Flag 6 Sot-23 T/R Rohs Compliant: Yes |Microchip MIC2019YM6-TR | Newark Electronics |
MIC2019 Series 1 Channel 5.5 V Adj. High Side Power Distribution Switch SOT-23-6 | Future Electronics |
USB Power SW Hi Side/DIST Single 2.5V to 5.5V 0.2A to 2A 6-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC2019YM6-TR?
Additional datasheets, footprints and schematics for MIC2019YM6-TR are listed on our Part Details page. You can also find images and similar parts to MIC2019YM6-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2019YM6-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2019YM6-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2019YM6-TR fall under?
The MIC2019YM6-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2019YM6-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2019YM6-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2019YM6-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2019YM6-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MIC2019YM6-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2019YM6-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2019YM6-TR?
You can fill out our help required form which you can use to request a quote for MIC2019YM6-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.