Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | BNC Plug to 4mm Adaptor |
---|---|
For Use With | Pico Technology PicoScope Automotive Oscilloscope |
Product Range | - |
Bnc Plug To 4 Mm Adaptor, Oscilloscope | Newark Electronics |
BNC PLUG TO 4 MM ADAPTOR, OSCILLOSCOPE | element14 |
BNC PLUG TO 4MM ADAPTER | Pico Technology MI078 | RS Americas |
Where can I find additional details, specifications and documents for a MI078?
Additional datasheets, footprints and schematics for MI078 are listed on our Part Details page. You can also find images and similar parts to MI078 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MI078 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MI078 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MI078 fall under?
The MI078 is listed under PICO TECHNOLOGY Parts.
Can I view similar or alternative parts?
You can view similar parts to MI078 when available in the PICO TECHNOLOGY Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MI078 you can contact the distributor directly for product support, shipping queries etc.
Is the MI078 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MI078 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TestEquity have stock available or on a lead time for MI078.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MI078 often in real-time on the comparison pages.
What if I can't find stock of MI078?
You can fill out our help required form which you can use to request a quote for MI078 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.