Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 60MHz |
Input Voltage Max | 600V |
Test Probe Attenuation | 1 |
For Use With | PicoScope 4000 Series Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Lead Length | 1.2m |
Test Probe Functions | Passive |
Test Probe Type | Oscilloscope |
General Purpose Passive Oscilloscope Probe, X1/X10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MI007?
Additional datasheets, footprints and schematics for MI007 are listed on our Part Details page. You can also find images and similar parts to MI007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MI007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MI007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MI007 fall under?
The MI007 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to MI007 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MI007 you can contact the distributor directly for product support, shipping queries etc.
Is the MI007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MI007 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MI007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MI007 often in real-time on the comparison pages.
What if I can't find stock of MI007?
You can fill out our help required form which you can use to request a quote for MI007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.