Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 45° 180° 45° |
Connector Body Material | Plastic Body |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 11.5mm |
Colour | Black |
External Width | 31mm |
Flammability Rating | UL94V-0 |
Height | 15mm |
Length | 45.2mm |
Material | Plastic |
Operating Temperature Max | +90°C |
Operating Temperature Min | -30°C |
Backshell, Plastic, 9 Position | Newark Electronics |
BACKSHELL, PLASTIC, 9WAY | element14 |
Where can I find additional details, specifications and documents for a MHTRI-P-9-K?
Additional datasheets, footprints and schematics for MHTRI-P-9-K are listed on our Part Details page. You can also find images and similar parts to MHTRI-P-9-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHTRI-P-9-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHTRI-P-9-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHTRI-P-9-K fall under?
The MHTRI-P-9-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHTRI-P-9-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHTRI-P-9-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHTRI-P-9-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHTRI-P-9-K have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MHTRI-P-9-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHTRI-P-9-K often in real-time on the comparison pages.
What if I can't find stock of MHTRI-P-9-K?
You can fill out our help required form which you can use to request a quote for MHTRI-P-9-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.