Status: | Unknown |
---|---|
Series: | MHTRI-M Series |
RoHS: | Unknown |
Product Range | MHTRI-M Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 45° 180° 45° |
Connector Body Material | Metal Body |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 11.5mm |
Colour | Metalised |
External Depth | 45.2mm |
External Length / Height | 15mm |
External Width | 40.3mm |
Flammability Rating | UL94V-0 |
Height | 15mm |
Length | 45.2mm |
Material | Metallised Plastic |
Operating Temperature Max | +90°C |
Operating Temperature Min | -30°C |
Backshell, Metallised Plastic, 15 Position | Newark Electronics |
BACKSHELL, METALLISED PLASTIC, 15WAY | element14 |
15w multi entry metallised D backshell | RS |
Where can I find additional details, specifications and documents for a MHTRI-M-15-K?
Additional datasheets, footprints and schematics for MHTRI-M-15-K are listed on our Part Details page. You can also find images and similar parts to MHTRI-M-15-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHTRI-M-15-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHTRI-M-15-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHTRI-M-15-K fall under?
The MHTRI-M-15-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHTRI-M-15-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHTRI-M-15-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHTRI-M-15-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHTRI-M-15-K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MHTRI-M-15-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHTRI-M-15-K often in real-time on the comparison pages.
What if I can't find stock of MHTRI-M-15-K?
You can fill out our help required form which you can use to request a quote for MHTRI-M-15-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.