Status: | Unknown |
---|---|
Series: | MHSS Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | - |
Switch Mounting | Through Hole |
Product Range | MHSS Series |
Contact Current Max | 300mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 6V |
Slide Switch, Spdt, 0.3A, 6Vdc, Th | Newark Electronics |
Slide Switch, SPDT, ON-ON, Through Hole, Black Actuator,300mA, 6VDC, R/A, PC | APEM Components MHSS1105 | RS Americas |
SLIDE SWITCH, SPDT, 0.3A, 6VDC, TH | element14 |
Where can I find additional details, specifications and documents for a MHSS1105?
Additional datasheets, footprints and schematics for MHSS1105 are listed on our Part Details page. You can also find images and similar parts to MHSS1105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHSS1105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHSS1105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHSS1105 fall under?
The MHSS1105 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MHSS1105 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHSS1105 you can contact the distributor directly for product support, shipping queries etc.
Is the MHSS1105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHSS1105 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MHSS1105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHSS1105 often in real-time on the comparison pages.
What if I can't find stock of MHSS1105?
You can fill out our help required form which you can use to request a quote for MHSS1105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.