Status: | Unknown |
---|---|
Series: | MHRJJ Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
853
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
3,425
in stock
|
Buy Now | |
element14
from US$1.07
|
3,425
in stock
|
Buy Now | |
Farnell
from US$0.64
|
3,425
in stock
|
Buy Now | |
GreenChips
from US$0.57
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
72
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
68
in stock
|
Buy Now | |
Rapid Electronics
from US$0.85
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | MHRJJ Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Flammability Rating | UL94V-0 |
Gender | Jack |
Material | Polyester mixed glass fiber |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Pitch Spacing | 2.54mm |
Termination Method | Tinned |
Connector, Modular, Socket, Rj45, 8 Position | Newark Electronics |
SOCKET, RJ45, 8P8C | element14 |
8P8C SOCKET VERTICAL NO FLANG UNSHIELDED | GreenChips |
RJ45 8P8C vertical socket unshielded | RS |
MH Connectors Modular Jack, RJ45, CAT5e, 8 Positions, 8 Contacts, Unshielded | Distrelec |
Socket | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MHRJJ88NFV?
Additional datasheets, footprints and schematics for MHRJJ88NFV are listed on our Part Details page. You can also find images and similar parts to MHRJJ88NFV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHRJJ88NFV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHRJJ88NFV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHRJJ88NFV fall under?
The MHRJJ88NFV is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to MHRJJ88NFV when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHRJJ88NFV you can contact the distributor directly for product support, shipping queries etc.
Is the MHRJJ88NFV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHRJJ88NFV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, GreenChips and RS have stock available or on a lead time for MHRJJ88NFV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHRJJ88NFV often in real-time on the comparison pages.
What if I can't find stock of MHRJJ88NFV?
You can fill out our help required form which you can use to request a quote for MHRJJ88NFV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.