Status: | Unknown |
---|---|
Series: | MHRJJ Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
4,016
in stock
|
Buy Now | |
element14
from US$1.57
|
3,741
in stock
|
Buy Now | |
Farnell
from US$1.06
|
3,574
in stock
|
Buy Now | |
GreenChips
from US$0.78
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
295
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.92
|
155
in stock
|
Buy Now | |
Distrelec
from US$1.31
|
131
in stock
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | MHRJJ Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Termination Method | Tinned |
Connector, Modular, Socket, Rj45, 8 Position | Newark Electronics |
MODULAR, JACK, THT, R/A, RJ45, 8P8C | element14 |
8P8C SOCKET R ANGLE NO FLANG SHIELDED | GreenChips |
Socket | Transfer Multisort Elektronik |
MH Connectors Modular Jack, RJ45, CAT5e, 8 Positions, 8 Contacts, Shielded | Distrelec |
RJ45 8P8C right angled socket shielded | RS |
Where can I find additional details, specifications and documents for a MHRJJ88NFRAS?
Additional datasheets, footprints and schematics for MHRJJ88NFRAS are listed on our Part Details page. You can also find images and similar parts to MHRJJ88NFRAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHRJJ88NFRAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHRJJ88NFRAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHRJJ88NFRAS fall under?
The MHRJJ88NFRAS is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to MHRJJ88NFRAS when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHRJJ88NFRAS you can contact the distributor directly for product support, shipping queries etc.
Is the MHRJJ88NFRAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHRJJ88NFRAS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, GreenChips and Rapid Electronics have stock available or on a lead time for MHRJJ88NFRAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHRJJ88NFRAS often in real-time on the comparison pages.
What if I can't find stock of MHRJJ88NFRAS?
You can fill out our help required form which you can use to request a quote for MHRJJ88NFRAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.