Status: | Unknown |
---|---|
Series: | MHRJJ Series |
RoHS: | Unknown |
Prices starting from US$0.60
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | MHRJJ Series |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
External Depth | 20.8mm |
External Width | 17.78mm |
Flammability Rating | UL94V-0 |
Gender | Jack |
Material | Polyester mixed glass fiber |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Pitch Spacing | 2.54mm |
Termination Method | Tinned |
SOCKET, RJ45, 8P8C | element14 |
8P8C SOCKET R ANGLE NO FLANG UNSHIELDED | GreenChips |
RJ45 8P8C right angled socket unshielded | RS |
Socket | Transfer Multisort Elektronik |
Modjack Ra Pcb 8/8 Side Entry | Newark Electronics |
Where can I find additional details, specifications and documents for a MHRJJ88NFRA?
Additional datasheets, footprints and schematics for MHRJJ88NFRA are listed on our Part Details page. You can also find images and similar parts to MHRJJ88NFRA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHRJJ88NFRA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHRJJ88NFRA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHRJJ88NFRA fall under?
The MHRJJ88NFRA is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to MHRJJ88NFRA when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHRJJ88NFRA you can contact the distributor directly for product support, shipping queries etc.
Is the MHRJJ88NFRA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHRJJ88NFRA have stock available?
Authorised distributors including element14, Farnell, GreenChips, RS and Transfer Multisort Elektronik have stock available or on a lead time for MHRJJ88NFRA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHRJJ88NFRA often in real-time on the comparison pages.
What if I can't find stock of MHRJJ88NFRA?
You can fill out our help required form which you can use to request a quote for MHRJJ88NFRA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.