Status: | Unknown |
---|---|
Series: | MHRJJ Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
1,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
7,591
in stock
|
Buy Now | |
element14
from US$1.05
|
7,591
in stock
|
Buy Now | |
Farnell
from US$0.63
|
7,591
in stock
|
Buy Now | |
GreenChips
from US$0.48
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
436
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
311
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
1
in stock
|
Buy Now |
Modular Connector Type | Modular Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | MHRJJ Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ12 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Flammability Rating | UL94V-0 |
Gender | Jack |
Insulator Material | PET (Polyester) |
No. of Contacts | 6Contacts |
No. of Ports | 1Ports |
No. of Positions | 6Ways |
Pitch Spacing | 2.54mm |
Rj12 Modular, Jack, 6 Position, 1Port | Newark Electronics |
MODULAR, JACK, VERTICAL, RJ12, 6P6C | element14 |
RJ12 6P6C vertical socket unshielded | RS |
6P6C SOCKET VERTICAL NO FLANG UNSHIELDED | GreenChips |
Socket | Transfer Multisort Elektronik |
MH Connectors Modular Jack, RJ12, CAT5e, 6 Positions, 6 Contacts, Unshielded | Distrelec |
Where can I find additional details, specifications and documents for a MHRJJ66NFV?
Additional datasheets, footprints and schematics for MHRJJ66NFV are listed on our Part Details page. You can also find images and similar parts to MHRJJ66NFV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHRJJ66NFV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHRJJ66NFV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHRJJ66NFV fall under?
The MHRJJ66NFV is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to MHRJJ66NFV when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHRJJ66NFV you can contact the distributor directly for product support, shipping queries etc.
Is the MHRJJ66NFV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHRJJ66NFV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and GreenChips have stock available or on a lead time for MHRJJ66NFV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHRJJ66NFV often in real-time on the comparison pages.
What if I can't find stock of MHRJJ66NFV?
You can fill out our help required form which you can use to request a quote for MHRJJ66NFV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.