MHRJJ66NFRA Modular Connectors by MH Connectors

MODULAR JACK THT R/A RJ12 6P6C

Status: Unknown
Series: MHRJJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for RS
RS
from US$0.63
2,514
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.97
4,685
in stock
Buy Now
Logo for element14
element14
from US$0.64
4,685
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.64
4,685
in stock
Buy Now
Logo for GreenChips
GreenChips
from US$0.50
1,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.93
215
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.80
175
in stock
Buy Now

Specifications

Modular Connector Type Modular Jack
Port Configuration 1 x 1 Port
No. of Positions / Loaded Contacts (per Port) 6P6C
LAN Category -
IP Rating -
Connector Mounting Through Hole Mount
Connector Orientation Right Angle
Shielding Unshielded
Magnetics Without Magnetics
LEDs Without LED
Light Pipes Without Light Pipe
Product Range MHRJJ Series
SVHC No SVHC (27-Jun-2018)
Colour Black
Connector Type RJ12
Contact Material Phosphor Bronze
Contact Plating Gold Plated Contacts
Contact Termination Through Hole Right Angle
Contact Termination Type Through Hole
External Depth 20.8mm
External Width 15.75mm
Flammability Rating UL94V-0
Gender Jack
Insulator Material PET (Polyester)
No. of Contacts 6Contacts
No. of Ports 1Ports
No. of Positions 6Ways
Pitch Spacing 2.54mm

Alternative Descriptions

Modjack Ra Pcb 6/6 Side Entry | Newark Electronics
MODULAR, JACK, THT, R/A, RJ12, 6P6C | element14
RJ12 6P6C right angled socket unshielded | RS
6P6C SOCKET R ANGLE NO FLANG UNSHIELDED | GreenChips
Socket | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MHRJJ66NFRA?

Additional datasheets, footprints and schematics for MHRJJ66NFRA are listed on our Part Details page. You can also find images and similar parts to MHRJJ66NFRA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MHRJJ66NFRA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHRJJ66NFRA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MHRJJ66NFRA fall under?

The MHRJJ66NFRA is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.

Can I view similar or alternative parts?

You can view similar parts to MHRJJ66NFRA when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MHRJJ66NFRA you can contact the distributor directly for product support, shipping queries etc.

Is the MHRJJ66NFRA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MHRJJ66NFRA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and GreenChips have stock available or on a lead time for MHRJJ66NFRA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MHRJJ66NFRA often in real-time on the comparison pages.

What if I can't find stock of MHRJJ66NFRA?

You can fill out our help required form which you can use to request a quote for MHRJJ66NFRA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay