Status: | Unknown |
---|---|
Series: | MHRJJ Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
7,760
in stock
|
Buy Now | |
element14
from US$0.99
|
7,760
in stock
|
Buy Now | |
Farnell
from US$0.58
|
7,760
in stock
|
Buy Now | |
GreenChips
from US$0.45
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.66
|
510
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
-
|
Buy Now |
Modular Connector Type | Modular Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 4P4C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | MHRJJ Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ22 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Flammability Rating | UL94V-0 |
Gender | Jack |
Material | Polyester mixed glass fiber |
No. of Contacts | 4Contacts |
No. of Ports | 1Ports |
No. of Positions | 4Ways |
Pitch Spacing | 2.54mm |
Modjack Vertical Pcb 4/4 | Newark Electronics |
MODULAR, JACK, THT, RJ22, 4P4C | element14 |
4P4C SOCKET VERTICAL NO FLANG UNSHIELDED | GreenChips |
Socket | Transfer Multisort Elektronik |
RJ22 4P4C vertical socket unshielded | RS |
Where can I find additional details, specifications and documents for a MHRJJ44NFV?
Additional datasheets, footprints and schematics for MHRJJ44NFV are listed on our Part Details page. You can also find images and similar parts to MHRJJ44NFV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHRJJ44NFV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHRJJ44NFV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHRJJ44NFV fall under?
The MHRJJ44NFV is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to MHRJJ44NFV when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHRJJ44NFV you can contact the distributor directly for product support, shipping queries etc.
Is the MHRJJ44NFV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHRJJ44NFV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, GreenChips and Transfer Multisort Elektronik have stock available or on a lead time for MHRJJ44NFV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHRJJ44NFV often in real-time on the comparison pages.
What if I can't find stock of MHRJJ44NFV?
You can fill out our help required form which you can use to request a quote for MHRJJ44NFV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.