Status: | Unknown |
---|---|
Series: | MHRJJ Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
217
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
3,320
in stock
|
Buy Now | |
element14
from US$0.93
|
3,320
in stock
|
Buy Now | |
Farnell
from US$0.59
|
3,320
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
475
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
139
in stock
|
Buy Now |
Modular Connector Type | Modular Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 4P4C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | MHRJJ Series |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Type | RJ10 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold over Nickel Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
External Depth | 20.8mm |
External Width | 13.72mm |
Flammability Rating | UL94V-0 |
Gender | Jack |
Material | Polyester mixed glass fibre |
No. of Contacts | 4Contacts |
No. of Ports | 1Ports |
No. of Positions | 4Ways |
Pitch Spacing | 2.54mm |
Modjack Ra Pcb 4/4 Side Entry | Newark Electronics |
SOCKET, RJ9, 4P4C | element14 |
RJ9 4P4C right angled socket unshielded | RS |
Socket | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MHRJJ44NFRA?
Additional datasheets, footprints and schematics for MHRJJ44NFRA are listed on our Part Details page. You can also find images and similar parts to MHRJJ44NFRA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHRJJ44NFRA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHRJJ44NFRA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHRJJ44NFRA fall under?
The MHRJJ44NFRA is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to MHRJJ44NFRA when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHRJJ44NFRA you can contact the distributor directly for product support, shipping queries etc.
Is the MHRJJ44NFRA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHRJJ44NFRA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for MHRJJ44NFRA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHRJJ44NFRA often in real-time on the comparison pages.
What if I can't find stock of MHRJJ44NFRA?
You can fill out our help required form which you can use to request a quote for MHRJJ44NFRA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.