Status: | Unknown |
---|---|
Series: | MHRJ Series |
RoHS: | Unknown |
Accessory Type | Strain Relief Insert |
---|---|
For Use With | MH RJ45 Plugs |
No. of Positions | - |
Strain Relief Material | - |
Product Range | MHRJ Series |
SVHC | No SVHC (27-Jun-2018) |
STRAIN RELIEF, RJ45, YELLOW | element14 |
RJ45 STRAIN RELIEF INSERT YELLOW | GreenChips |
RJ45 Strain Relief Boot - Yellow | RS |
Strain Relief, Mh Rj45 Plug, Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a MHRJ45SRI-Y?
Additional datasheets, footprints and schematics for MHRJ45SRI-Y are listed on our Part Details page. You can also find images and similar parts to MHRJ45SRI-Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHRJ45SRI-Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHRJ45SRI-Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHRJ45SRI-Y fall under?
The MHRJ45SRI-Y is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MHRJ45SRI-Y when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHRJ45SRI-Y you can contact the distributor directly for product support, shipping queries etc.
Is the MHRJ45SRI-Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHRJ45SRI-Y have stock available?
Authorised distributors including element14, Farnell, GreenChips, RS and Newark Electronics have stock available or on a lead time for MHRJ45SRI-Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHRJ45SRI-Y often in real-time on the comparison pages.
What if I can't find stock of MHRJ45SRI-Y?
You can fill out our help required form which you can use to request a quote for MHRJ45SRI-Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.