Status: | Unknown |
---|---|
Series: | MHRJ Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
76,770
in stock
|
Buy Now | |
element14
from US$0.52
|
217,278
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
3,941
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
1,763
in stock
|
Buy Now | |
GreenChips
from US$0.18
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
945
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | MHRJ Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
External Length / Height | 22.48m |
External Width | 11.68m |
Gender | Plug |
Material | Polycarbonate UL94-V0 |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
PLUG, RJ, ROUNDED, 8P8C | element14 |
RJ45 8P8C Cat 5e Unshielded Plug | RS |
MH Connectors Modular Plug, RJ45, 8 Positions, 8 Contacts, Unshielded | Distrelec |
Plug | Transfer Multisort Elektronik |
8 P 8 C UNSHIELDED PLUG - BUDGET | GreenChips |
Rj45 Modular, Plug, 8 Position, 1Port | Newark Electronics |
Where can I find additional details, specifications and documents for a MHRJ458P8CR?
Additional datasheets, footprints and schematics for MHRJ458P8CR are listed on our Part Details page. You can also find images and similar parts to MHRJ458P8CR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHRJ458P8CR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHRJ458P8CR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHRJ458P8CR fall under?
The MHRJ458P8CR is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to MHRJ458P8CR when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHRJ458P8CR you can contact the distributor directly for product support, shipping queries etc.
Is the MHRJ458P8CR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHRJ458P8CR have stock available?
Authorised distributors including element14, RS, Distrelec, Transfer Multisort Elektronik and GreenChips have stock available or on a lead time for MHRJ458P8CR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHRJ458P8CR often in real-time on the comparison pages.
What if I can't find stock of MHRJ458P8CR?
You can fill out our help required form which you can use to request a quote for MHRJ458P8CR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.