Status: | Unknown |
---|---|
Series: | MHRJ Series |
RoHS: | Unknown |
Modular Connector Type | RJ22 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 4P4C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | MHRJ Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ22 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
External Length / Height | 13.33m |
External Width | 7.62m |
Gender | Plug |
Material | Polycarbonate UL94-V0 |
No. of Contacts | 4Contacts |
No. of Ports | 1Ports |
No. of Positions | 4Ways |
Rj22 Modular Plug, 4 Position, 1 Port | Newark Electronics |
PLUG, RJ22, FLAT, 4P4C | element14 |
Where can I find additional details, specifications and documents for a MHRJ224P4CF?
Additional datasheets, footprints and schematics for MHRJ224P4CF are listed on our Part Details page. You can also find images and similar parts to MHRJ224P4CF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHRJ224P4CF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHRJ224P4CF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHRJ224P4CF fall under?
The MHRJ224P4CF is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to MHRJ224P4CF when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHRJ224P4CF you can contact the distributor directly for product support, shipping queries etc.
Is the MHRJ224P4CF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHRJ224P4CF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MHRJ224P4CF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHRJ224P4CF often in real-time on the comparison pages.
What if I can't find stock of MHRJ224P4CF?
You can fill out our help required form which you can use to request a quote for MHRJ224P4CF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.