Status: | Unknown |
---|---|
Series: | MHRJ Series |
RoHS: | Unknown |
Prices starting from US$0.17
Modular Connector Type | RJ12 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | MHRJ Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ12 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
External Length / Height | 13.33m |
External Width | 9.65m |
Gender | Plug |
Material | Polycarbonate UL94-V0 |
No. of Contacts | 6Contacts |
No. of Ports | 1Ports |
No. of Positions | 6Ways |
Rj12 Modular Plug, 6 Position, 1 Port | Newark Electronics |
MODULAR, PLUG, CRIMP, RJ12, 6P6C | element14 |
RJ12 6P6C Unshielded Plug | RS |
Connector: RJ12 | TME |
Where can I find additional details, specifications and documents for a MHRJ126P6CR?
Additional datasheets, footprints and schematics for MHRJ126P6CR are listed on our Part Details page. You can also find images and similar parts to MHRJ126P6CR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHRJ126P6CR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHRJ126P6CR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHRJ126P6CR fall under?
The MHRJ126P6CR is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to MHRJ126P6CR when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHRJ126P6CR you can contact the distributor directly for product support, shipping queries etc.
Is the MHRJ126P6CR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHRJ126P6CR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for MHRJ126P6CR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHRJ126P6CR often in real-time on the comparison pages.
What if I can't find stock of MHRJ126P6CR?
You can fill out our help required form which you can use to request a quote for MHRJ126P6CR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.