Status: | Unknown |
---|---|
Series: | MHPS Series |
RoHS: | Compliant |
Product Range | MHPS Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 200gf |
Contact Rating | 100mA at 30VDC |
RoHS Compliant | Yes |
Tactile Switch, 0.1A, 30Vdc, Th | Newark Electronics |
Key Switch, Pushbutton, DPDT, ON-ON, Plunger for Cap, 100mA DC, 30VDC, PC Pin | APEM Components MHPS2273 | RS Americas |
Where can I find additional details, specifications and documents for a MHPS2273?
Additional datasheets, footprints and schematics for MHPS2273 are listed on our Part Details page. You can also find images and similar parts to MHPS2273 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHPS2273 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHPS2273 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHPS2273 fall under?
The MHPS2273 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MHPS2273 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHPS2273 you can contact the distributor directly for product support, shipping queries etc.
Is the MHPS2273 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MHPS2273 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MHPS2273.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHPS2273 often in real-time on the comparison pages.
What if I can't find stock of MHPS2273?
You can fill out our help required form which you can use to request a quote for MHPS2273 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.