Prices starting from US$0.63
Product Range | - |
---|---|
Illumination | Non Illuminated |
Actuation Type | Top |
Contact Configuration | DPDT |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30V |
Switch Terminals | Through Hole |
Key Switch, Dpdt, 100Ma, 30Vdc, Pcb | Newark Electronics |
KEY SWITCH, DPDT, 100mA, 30VDC, PCB | element14 |
SWITCH PUSH DPDT 0.1A 30V | Heilind Electronics |
MINI KEY SWITCH | Relay Specialties |
Key Switch, Pushbutton, DPDT, ON-ON, Plunger for Cap, 100mA DC, 30V DC, PC Pin | APEM Components MHPS2266 | RS Americas |
Where can I find additional details, specifications and documents for a MHPS2266?
Additional datasheets, footprints and schematics for MHPS2266 are listed on our Part Details page. You can also find images and similar parts to MHPS2266 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHPS2266 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHPS2266 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHPS2266 fall under?
The MHPS2266 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MHPS2266 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHPS2266 you can contact the distributor directly for product support, shipping queries etc.
Is the MHPS2266 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHPS2266 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for MHPS2266.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHPS2266 often in real-time on the comparison pages.
What if I can't find stock of MHPS2266?
You can fill out our help required form which you can use to request a quote for MHPS2266 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.