Status: | Unknown |
---|---|
Series: | MHP Series |
RoHS: | Unknown |
Thermistor Mounting | Panel |
---|---|
Product Range | MHP Series |
Holding Current | 15A |
Tripping Current | 80A |
Voltage Rating | 12VDC |
Operating Temperature Min | 85°C |
Operating Temperature Max | 95°C |
Battery Mini Breaker, 80A, 12Vdc | Newark Electronics |
BATTERY MINI BREAKER, 80A, 12VDC | element14 |
Where can I find additional details, specifications and documents for a MHP-TAC15-12-90?
Additional datasheets, footprints and schematics for MHP-TAC15-12-90 are listed on our Part Details page. You can also find images and similar parts to MHP-TAC15-12-90 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHP-TAC15-12-90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHP-TAC15-12-90 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHP-TAC15-12-90 fall under?
The MHP-TAC15-12-90 is listed under Littelfuse Parts.
Can I view similar or alternative parts?
You can view similar parts to MHP-TAC15-12-90 when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHP-TAC15-12-90 you can contact the distributor directly for product support, shipping queries etc.
Is the MHP-TAC15-12-90 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHP-TAC15-12-90 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MHP-TAC15-12-90.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHP-TAC15-12-90 often in real-time on the comparison pages.
What if I can't find stock of MHP-TAC15-12-90?
You can fill out our help required form which you can use to request a quote for MHP-TAC15-12-90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.