MHP-TAC15-12-77 Littelfuse Parts by Littelfuse

BATTERY MINI BREAKER 80A 12VDC

Status: Unknown
Series: MHP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for Farnell
Farnell
from US$0.87
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.83
-
Buy Now
Logo for element14
element14
from US$0.82
-
Buy Now

Specifications

Thermistor Mounting Panel
Product Range MHP Series
Holding Current 15A
Tripping Current 80A
Voltage Rating 12VDC
Operating Temperature Min 72°C
Operating Temperature Max 82°C

Alternative Descriptions

Battery Mini Breaker, 80A, 12Vdc | Newark Electronics
BATTERY MINI BREAKER, 80A, 12VDC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MHP-TAC15-12-77?

Additional datasheets, footprints and schematics for MHP-TAC15-12-77 are listed on our Part Details page. You can also find images and similar parts to MHP-TAC15-12-77 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MHP-TAC15-12-77 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHP-TAC15-12-77 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MHP-TAC15-12-77 fall under?

The MHP-TAC15-12-77 is listed under Littelfuse Parts.

Can I view similar or alternative parts?

You can view similar parts to MHP-TAC15-12-77 when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MHP-TAC15-12-77 you can contact the distributor directly for product support, shipping queries etc.

Is the MHP-TAC15-12-77 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MHP-TAC15-12-77 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MHP-TAC15-12-77.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MHP-TAC15-12-77 often in real-time on the comparison pages.

What if I can't find stock of MHP-TAC15-12-77?

You can fill out our help required form which you can use to request a quote for MHP-TAC15-12-77 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay