Status: | Unknown |
---|---|
Series: | MHED Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | MHED Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 90°, 180° |
Connector Body Material | Metallised Thermoplastic Body |
RoHS Compliant | Yes |
Backshell, D, Metal, Slide Lock, 25 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a MHED-MDS25S?
Additional datasheets, footprints and schematics for MHED-MDS25S are listed on our Part Details page. You can also find images and similar parts to MHED-MDS25S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHED-MDS25S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHED-MDS25S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHED-MDS25S fall under?
The MHED-MDS25S is listed under Connectors > D Sub Connectors & Components > D Sub Backshells.
Can I view similar or alternative parts?
You can view similar parts to MHED-MDS25S when available in the D Sub Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHED-MDS25S you can contact the distributor directly for product support, shipping queries etc.
Is the MHED-MDS25S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MHED-MDS25S have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MHED-MDS25S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHED-MDS25S often in real-time on the comparison pages.
What if I can't find stock of MHED-MDS25S?
You can fill out our help required form which you can use to request a quote for MHED-MDS25S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.