Status: | Unknown |
---|---|
Series: | MHED Series |
RoHS: | Unknown |
Product Range | MHED Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 90° 180° |
Connector Body Material | Plastic Body |
SVHC | No SVHC (27-Jun-2018) |
25 Position Plastic Slide Lock Dsub Hood | Newark Electronics |
BACKSHELL, D, SLIDE LOCK, 25WAY | element14 |
Where can I find additional details, specifications and documents for a MHED-DS25S?
Additional datasheets, footprints and schematics for MHED-DS25S are listed on our Part Details page. You can also find images and similar parts to MHED-DS25S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHED-DS25S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHED-DS25S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHED-DS25S fall under?
The MHED-DS25S is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHED-DS25S when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHED-DS25S you can contact the distributor directly for product support, shipping queries etc.
Is the MHED-DS25S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHED-DS25S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MHED-DS25S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHED-DS25S often in real-time on the comparison pages.
What if I can't find stock of MHED-DS25S?
You can fill out our help required form which you can use to request a quote for MHED-DS25S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.