Status: | Unknown |
---|---|
Series: | MHED Series |
RoHS: | Unknown |
Product Range | MHED Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 90° 180° |
Connector Body Material | Plastic Body |
SVHC | No SVHC (27-Jun-2018) |
9 Position Plastic Slide Lock Dsub Hood | Newark Electronics |
BACKSHELL, D, SLIDE LOCK, 9WAY | element14 |
Where can I find additional details, specifications and documents for a MHED-DS09S?
Additional datasheets, footprints and schematics for MHED-DS09S are listed on our Part Details page. You can also find images and similar parts to MHED-DS09S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHED-DS09S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHED-DS09S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHED-DS09S fall under?
The MHED-DS09S is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHED-DS09S when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHED-DS09S you can contact the distributor directly for product support, shipping queries etc.
Is the MHED-DS09S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHED-DS09S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MHED-DS09S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHED-DS09S often in real-time on the comparison pages.
What if I can't find stock of MHED-DS09S?
You can fill out our help required form which you can use to request a quote for MHED-DS09S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.