Status: | Unknown |
---|---|
Series: | MHED Series |
RoHS: | Unknown |
Product Range | MHED Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 90° 180° |
Connector Body Material | Plastic Body |
SVHC | No SVHC (27-Jun-2018) |
Backshell, D, Coupling, 9 Position | Newark Electronics |
BACKSHELL, D, COUPLING, 9WAY | element14 |
Where can I find additional details, specifications and documents for a MHED-DS09OF?
Additional datasheets, footprints and schematics for MHED-DS09OF are listed on our Part Details page. You can also find images and similar parts to MHED-DS09OF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHED-DS09OF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHED-DS09OF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHED-DS09OF fall under?
The MHED-DS09OF is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHED-DS09OF when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHED-DS09OF you can contact the distributor directly for product support, shipping queries etc.
Is the MHED-DS09OF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHED-DS09OF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MHED-DS09OF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHED-DS09OF often in real-time on the comparison pages.
What if I can't find stock of MHED-DS09OF?
You can fill out our help required form which you can use to request a quote for MHED-DS09OF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.