Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | FCC 20780 89/EEC VDE 0871 |
Colour | Nickel |
External Depth - Imperial | 0.61" |
External Width - Imperial | 2.74" |
Height | 53.6mm |
Material | Zinc Nickel Plated over Copper |
Hood Diecast Rapid Assembly 37 way | RS |
MH Connectors D-Sub metal hood Poles 37 | Distrelec |
Hood, Diecast, Rapid Assembly, 37 Position | Newark Electronics |
HOOD, DIECAST, RAPID ASSEMBLY, 37WAY | element14 |
Where can I find additional details, specifications and documents for a MHDTZK37-RA-HI-K?
Additional datasheets, footprints and schematics for MHDTZK37-RA-HI-K are listed on our Part Details page. You can also find images and similar parts to MHDTZK37-RA-HI-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDTZK37-RA-HI-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDTZK37-RA-HI-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDTZK37-RA-HI-K fall under?
The MHDTZK37-RA-HI-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDTZK37-RA-HI-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDTZK37-RA-HI-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHDTZK37-RA-HI-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDTZK37-RA-HI-K have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for MHDTZK37-RA-HI-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDTZK37-RA-HI-K often in real-time on the comparison pages.
What if I can't find stock of MHDTZK37-RA-HI-K?
You can fill out our help required form which you can use to request a quote for MHDTZK37-RA-HI-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.