Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.83
|
2,255
in stock
|
Buy Now | |
element14
from US$2.42
|
3,079
in stock
|
Buy Now | |
Farnell
from US$2.08
|
3,079
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.95
|
738
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
158
in stock
|
Buy Now | |
Distrelec
from US$2.12
|
-
|
Buy Now | |
Toby Electronics
from US$1.70
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | FCC 20780 89/EEC VDE 0871 |
Colour | Nickel |
External Depth - Imperial | 0.6" |
External Width - Imperial | 1.56" |
Height | 41.5mm |
Material | Zinc Nickel Plated over Copper |
HOOD, DIECAST, RAPID ASSEMBLY, 15WAY | element14 |
15 way top entry nickel plated D hood | RS |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
Hood, Da, 15 Position, Zinc | Newark Electronics |
MH Connectors D-Sub metal hood Poles 15 | Distrelec |
Where can I find additional details, specifications and documents for a MHDTZK15-RA-PC-K?
Additional datasheets, footprints and schematics for MHDTZK15-RA-PC-K are listed on our Part Details page. You can also find images and similar parts to MHDTZK15-RA-PC-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDTZK15-RA-PC-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDTZK15-RA-PC-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDTZK15-RA-PC-K fall under?
The MHDTZK15-RA-PC-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDTZK15-RA-PC-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDTZK15-RA-PC-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHDTZK15-RA-PC-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDTZK15-RA-PC-K have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MHDTZK15-RA-PC-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDTZK15-RA-PC-K often in real-time on the comparison pages.
What if I can't find stock of MHDTZK15-RA-PC-K?
You can fill out our help required form which you can use to request a quote for MHDTZK15-RA-PC-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.