Status: | Unknown |
---|---|
Series: | MHDTPPK Series |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
481
in stock
|
Buy Now | |
GreenChips
from US$0.79
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
481
in stock
|
Buy Now | |
element14
from US$0.99
|
481
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.14
|
92
in stock
|
Buy Now |
Product Range | MHDTPPK Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 13mm |
Colour | Black |
Flammability Rating | UL94V-0 |
15 WAY MHDTPPK SERIES BLACK HOOD - KIT | GreenChips |
Backshell, D, Top Entry, 15 Position | Newark Electronics |
BACKSHELL, D, TOP ENTRY, 15WAY | element14 |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MHDTPPK15-K?
Additional datasheets, footprints and schematics for MHDTPPK15-K are listed on our Part Details page. You can also find images and similar parts to MHDTPPK15-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDTPPK15-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDTPPK15-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDTPPK15-K fall under?
The MHDTPPK15-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDTPPK15-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDTPPK15-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHDTPPK15-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDTPPK15-K have stock available?
Authorised distributors including GreenChips, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for MHDTPPK15-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDTPPK15-K often in real-time on the comparison pages.
What if I can't find stock of MHDTPPK15-K?
You can fill out our help required form which you can use to request a quote for MHDTPPK15-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.