Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Product Range | - |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 90° 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
SVHC | No SVHC (27-Jun-2018) |
Colour | Nickel |
External Depth | 15m |
External Width | 31.5m |
Length | 40mm |
Material | ABS/PC UL94V-0 Rated |
9 way top&side entry plastic snap D hood | RS |
BACKSHELL, D, BLACK, 9WAY | element14 |
DSSK PLAS 9 WAY T/SIDE (6260-0107-01) | GreenChips |
9 Position Black Plastic Dsub Hood Side/Top Entry | Newark Electronics |
MH Connectors D-Sub plastic hood Poles 9 | Distrelec |
Where can I find additional details, specifications and documents for a MHDSSK-P-9-L-K?
Additional datasheets, footprints and schematics for MHDSSK-P-9-L-K are listed on our Part Details page. You can also find images and similar parts to MHDSSK-P-9-L-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDSSK-P-9-L-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDSSK-P-9-L-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDSSK-P-9-L-K fall under?
The MHDSSK-P-9-L-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDSSK-P-9-L-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDSSK-P-9-L-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHDSSK-P-9-L-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDSSK-P-9-L-K have stock available?
Authorised distributors including RS, element14, GreenChips, Newark Electronics and Farnell have stock available or on a lead time for MHDSSK-P-9-L-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDSSK-P-9-L-K often in real-time on the comparison pages.
What if I can't find stock of MHDSSK-P-9-L-K?
You can fill out our help required form which you can use to request a quote for MHDSSK-P-9-L-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.