Status: | Unknown |
---|---|
Series: | MHDPPK Series |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
2,945
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
3,864
in stock
|
Buy Now | |
element14
from US$1.23
|
3,380
in stock
|
Buy Now | |
Farnell
from US$0.85
|
3,380
in stock
|
Buy Now | |
Distrelec
from US$1.47
|
1,520
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.82
|
428
in stock
|
Buy Now |
Product Range | MHDPPK Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | Nylon (Polyamide) Body |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 8mm |
Colour | Blue |
External Depth | 34mm |
External Length / Height | 15mm |
External Width | 31.5mm |
Flammability Rating | UL94-HB |
Insulator Material | Nylon (Polyamide) |
Material | Nylon |
Operating Temperature Max | 110°C |
Operating Temperature Min | -55°C |
Screw Material | Steel |
Screw Plating | Nickel |
D Sub Hood, Size De, Polyamide | Newark Electronics |
BACKSHELL, D, BLUE, 9WAY | element14 |
DPPK Blue 9 way plastic 1 piece D hood | RS |
MH Connectors D-Sub plastic hood Poles 9 | Distrelec |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MHDPPK9-B-K?
Additional datasheets, footprints and schematics for MHDPPK9-B-K are listed on our Part Details page. You can also find images and similar parts to MHDPPK9-B-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDPPK9-B-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDPPK9-B-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDPPK9-B-K fall under?
The MHDPPK9-B-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDPPK9-B-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDPPK9-B-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHDPPK9-B-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDPPK9-B-K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for MHDPPK9-B-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDPPK9-B-K often in real-time on the comparison pages.
What if I can't find stock of MHDPPK9-B-K?
You can fill out our help required form which you can use to request a quote for MHDPPK9-B-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.