MHDM9SS Connectors by MH Connectors

D-SUB CONNECTOR RECEPTACLE 9POS

Status: Unknown
Series: MHDM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.95

Distributor Stock
Logo for RS
RS
from US$0.95
513
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.80
338
in stock
Buy Now
Logo for element14
element14
from US$1.88
338
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.16
338
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.09
137
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.04
81
in stock
Buy Now
Logo for GreenChips
GreenChips
-
1,325
in stock
Buy Now

Specifications

No. of Contacts 9Contacts
Gender Receptacle
Contact Termination Type Solder
D Sub Shell Size DE
Product Range MHDM Series
Connector Body Material Steel Body
Contact Material Copper Alloy
Contact Plating Gold Plated Contacts
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Dsub Socket machined pin solder 9 way | RS
D-Sub Connector, Receptacle, 9Pos | Newark Electronics
D-SUB CONNECTOR, RECEPTACLE, 9POS | element14
MH Connectors D-Sub socket, Socket, DE-9, Solder Cup | Distrelec
9 WAY FEMALE SOLDER D - MACHINED PIN | GreenChips


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MHDM9SS?

Additional datasheets, footprints and schematics for MHDM9SS are listed on our Part Details page. You can also find images and similar parts to MHDM9SS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MHDM9SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDM9SS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MHDM9SS fall under?

The MHDM9SS is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.

Can I view similar or alternative parts?

You can view similar parts to MHDM9SS when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MHDM9SS you can contact the distributor directly for product support, shipping queries etc.

Is the MHDM9SS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MHDM9SS have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for MHDM9SS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MHDM9SS often in real-time on the comparison pages.

What if I can't find stock of MHDM9SS?

You can fill out our help required form which you can use to request a quote for MHDM9SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay