Status: | Unknown |
---|---|
Series: | MHDM Series |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
438
in stock
|
Buy Now | |
GreenChips
from US$1.29
|
1,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.82
|
98
in stock
|
Buy Now | |
Distrelec
from US$1.62
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$2.72
|
9
in stock
|
Buy Now | |
element14
from US$1.63
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$2.17
|
-
|
Buy Now | |
Farnell
from US$1.88
|
-
|
Buy Now |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | MHDM Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
15 WAY FEMALE SOLDER D - MACHINED PIN | GreenChips |
Dsub Socket machined pin solder 15 way | RS |
D-Sub | Transfer Multisort Elektronik |
MH Connectors D-Sub socket, Socket, DA-15, Solder Cup | Distrelec |
D-Sub Connector, Receptacle, 15Pos | Newark Electronics |
D-SUB CONNECTOR, RECEPTACLE, 15POS | element14 |
Where can I find additional details, specifications and documents for a MHDM15SS?
Additional datasheets, footprints and schematics for MHDM15SS are listed on our Part Details page. You can also find images and similar parts to MHDM15SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDM15SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDM15SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDM15SS fall under?
The MHDM15SS is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDM15SS when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDM15SS you can contact the distributor directly for product support, shipping queries etc.
Is the MHDM15SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDM15SS have stock available?
Authorised distributors including GreenChips, RS, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for MHDM15SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDM15SS often in real-time on the comparison pages.
What if I can't find stock of MHDM15SS?
You can fill out our help required form which you can use to request a quote for MHDM15SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.