Status: | Unknown |
---|---|
Series: | MHDM Series |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.25
|
177
in stock
|
Buy Now | |
GreenChips
from US$0.95
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.95
|
177
in stock
|
Buy Now | |
element14
from US$1.17
|
177
in stock
|
Buy Now | |
Distrelec
from US$1.62
|
77
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.33
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$1.58
|
-
|
Buy Now |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | MHDM Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
15 WAY MALE SOLDER D - MACHINED PIN | GreenChips |
D-Sub Connector, Plug, 15Pos | Newark Electronics |
D-SUB CONNECTOR, PLUG, 15POS | element14 |
MH Connectors D-Sub plug, Plug, DA-15, Solder Cup | Distrelec |
D-Sub | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MHDM15SP?
Additional datasheets, footprints and schematics for MHDM15SP are listed on our Part Details page. You can also find images and similar parts to MHDM15SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDM15SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDM15SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDM15SP fall under?
The MHDM15SP is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDM15SP when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDM15SP you can contact the distributor directly for product support, shipping queries etc.
Is the MHDM15SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDM15SP have stock available?
Authorised distributors including GreenChips, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for MHDM15SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDM15SP often in real-time on the comparison pages.
What if I can't find stock of MHDM15SP?
You can fill out our help required form which you can use to request a quote for MHDM15SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.