Status: | Unknown |
---|---|
Series: | MHDM Series |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.47
|
1,551
in stock
|
Buy Now | |
element14
from US$2.85
|
5,666
in stock
|
Buy Now | |
Newark Electronics
from US$4.16
|
5,117
in stock
|
Buy Now | |
Farnell
from US$3.48
|
4,774
in stock
|
Buy Now | |
GreenChips
from US$1.90
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.19
|
610
in stock
|
Buy Now | |
Distrelec
from US$2.93
|
480
in stock
|
Buy Now | |
Rapid Electronics
from US$3.11
|
229
in stock
|
Buy Now |
Product Range | MHDM Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
SVHC | No SVHC (27-Jun-2018) |
Colour | Nickel |
Material | Zinc |
D SUB BACKSHELL, D, DIECAST, 25WAY | element14 |
D Sub Hood, Size Db, Steel | Newark Electronics |
25 way top entry diecast D hood | RS |
MHULTI 25 WAY DIE CAST D HOOD | GreenChips |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
MH Connectors D-Sub metal hood Poles 25 | Distrelec |
Where can I find additional details, specifications and documents for a MHDM-25-K?
Additional datasheets, footprints and schematics for MHDM-25-K are listed on our Part Details page. You can also find images and similar parts to MHDM-25-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDM-25-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDM-25-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDM-25-K fall under?
The MHDM-25-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDM-25-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDM-25-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHDM-25-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDM-25-K have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and GreenChips have stock available or on a lead time for MHDM-25-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDM-25-K often in real-time on the comparison pages.
What if I can't find stock of MHDM-25-K?
You can fill out our help required form which you can use to request a quote for MHDM-25-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.