Status: | Unknown |
---|---|
Series: | MHDD-M Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | MHDD-M Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
MACHINED CONTACT 9WAY RIGHTANGLE(9.4MM)F | GreenChips |
D-Sub Connector, Receptacle, 9Pos | Newark Electronics |
D-SUB CONNECTOR, RECEPTACLE, 9POS | Farnell |
Where can I find additional details, specifications and documents for a MHDD9F-T-B-M-RBM?
Additional datasheets, footprints and schematics for MHDD9F-T-B-M-RBM are listed on our Part Details page. You can also find images and similar parts to MHDD9F-T-B-M-RBM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDD9F-T-B-M-RBM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDD9F-T-B-M-RBM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDD9F-T-B-M-RBM fall under?
The MHDD9F-T-B-M-RBM is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDD9F-T-B-M-RBM when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDD9F-T-B-M-RBM you can contact the distributor directly for product support, shipping queries etc.
Is the MHDD9F-T-B-M-RBM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDD9F-T-B-M-RBM have stock available?
Authorised distributors including GreenChips, Newark Electronics, element14 and Farnell have stock available or on a lead time for MHDD9F-T-B-M-RBM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDD9F-T-B-M-RBM often in real-time on the comparison pages.
What if I can't find stock of MHDD9F-T-B-M-RBM?
You can fill out our help required form which you can use to request a quote for MHDD9F-T-B-M-RBM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.