Status: | Unknown |
---|---|
Series: | MHDD Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | MHDD Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Dsub Plug stamped+formed solder 9 way | RS |
S & F 9 WAY STRAIGHT MALE | GreenChips |
D-Sub Connector, Plug, 9Pos | Newark Electronics |
D-SUB CONNECTOR, PLUG, 9POS | element14 |
Where can I find additional details, specifications and documents for a MHDD9-M-T-B-S?
Additional datasheets, footprints and schematics for MHDD9-M-T-B-S are listed on our Part Details page. You can also find images and similar parts to MHDD9-M-T-B-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDD9-M-T-B-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDD9-M-T-B-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDD9-M-T-B-S fall under?
The MHDD9-M-T-B-S is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDD9-M-T-B-S when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDD9-M-T-B-S you can contact the distributor directly for product support, shipping queries etc.
Is the MHDD9-M-T-B-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDD9-M-T-B-S have stock available?
Authorised distributors including RS, GreenChips, Newark Electronics, element14 and Farnell have stock available or on a lead time for MHDD9-M-T-B-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDD9-M-T-B-S often in real-time on the comparison pages.
What if I can't find stock of MHDD9-M-T-B-S?
You can fill out our help required form which you can use to request a quote for MHDD9-M-T-B-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.