MHDD25M-T-B-SRBM Connectors by MH Connectors

D-SUB CONNECTOR PLUG 25POS

Status: Unknown
Series: MHDD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.67

Distributor Stock
Logo for Farnell
Farnell
from US$1.77
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.67
59
in stock
Buy Now
Logo for GreenChips
GreenChips
-
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.79
-
Buy Now
Logo for element14
element14
from US$1.86
-
Buy Now

Specifications

No. of Contacts 25Contacts
Gender Plug
Contact Termination Type Through Hole
D Sub Shell Size DB
Product Range MHDD Series
Connector Body Material Steel Body
Contact Material Copper Alloy
Contact Plating Gold Plated Contacts
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

D-Sub | Transfer Multisort Elektronik
S & F 25 WAY RIGHT ANGLE (9.4MM) MALE | GreenChips
D-Sub Connector, Plug, 25Pos | Newark Electronics
D-SUB CONNECTOR, PLUG, 25POS | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MHDD25M-T-B-SRBM?

Additional datasheets, footprints and schematics for MHDD25M-T-B-SRBM are listed on our Part Details page. You can also find images and similar parts to MHDD25M-T-B-SRBM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MHDD25M-T-B-SRBM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDD25M-T-B-SRBM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MHDD25M-T-B-SRBM fall under?

The MHDD25M-T-B-SRBM is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.

Can I view similar or alternative parts?

You can view similar parts to MHDD25M-T-B-SRBM when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MHDD25M-T-B-SRBM you can contact the distributor directly for product support, shipping queries etc.

Is the MHDD25M-T-B-SRBM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MHDD25M-T-B-SRBM have stock available?

Authorised distributors including Transfer Multisort Elektronik, GreenChips, Newark Electronics, element14 and Farnell have stock available or on a lead time for MHDD25M-T-B-SRBM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MHDD25M-T-B-SRBM often in real-time on the comparison pages.

What if I can't find stock of MHDD25M-T-B-SRBM?

You can fill out our help required form which you can use to request a quote for MHDD25M-T-B-SRBM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay