Status: | Unknown |
---|---|
Series: | MHDD Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DA |
Product Range | MHDD Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
D-Sub | Transfer Multisort Elektronik |
S & F 15 WAY RIGHT ANGLE (9.4MM) MALE | GreenChips |
D-Sub Connector, Plug, 15Pos | Newark Electronics |
D-SUB CONNECTOR, PLUG, 15POS | element14 |
Where can I find additional details, specifications and documents for a MHDD15M-T-B-SRBM?
Additional datasheets, footprints and schematics for MHDD15M-T-B-SRBM are listed on our Part Details page. You can also find images and similar parts to MHDD15M-T-B-SRBM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDD15M-T-B-SRBM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDD15M-T-B-SRBM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDD15M-T-B-SRBM fall under?
The MHDD15M-T-B-SRBM is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDD15M-T-B-SRBM when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDD15M-T-B-SRBM you can contact the distributor directly for product support, shipping queries etc.
Is the MHDD15M-T-B-SRBM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDD15M-T-B-SRBM have stock available?
Authorised distributors including Transfer Multisort Elektronik, GreenChips, Newark Electronics, element14 and Farnell have stock available or on a lead time for MHDD15M-T-B-SRBM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDD15M-T-B-SRBM often in real-time on the comparison pages.
What if I can't find stock of MHDD15M-T-B-SRBM?
You can fill out our help required form which you can use to request a quote for MHDD15M-T-B-SRBM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.