Status: | Unknown |
---|---|
Series: | MHDD-M Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DA |
Product Range | MHDD-M Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
MACHINED CONTACT15WAY RIGHTANGLE(9.4MM)F | GreenChips |
D-Sub Connector, Receptacle, 15Pos | Newark Electronics |
D-SUB CONNECTOR, RECEPTACLE, 15POS | element14 |
Where can I find additional details, specifications and documents for a MHDD15F-T-B-MRBM?
Additional datasheets, footprints and schematics for MHDD15F-T-B-MRBM are listed on our Part Details page. You can also find images and similar parts to MHDD15F-T-B-MRBM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDD15F-T-B-MRBM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDD15F-T-B-MRBM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDD15F-T-B-MRBM fall under?
The MHDD15F-T-B-MRBM is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDD15F-T-B-MRBM when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDD15F-T-B-MRBM you can contact the distributor directly for product support, shipping queries etc.
Is the MHDD15F-T-B-MRBM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDD15F-T-B-MRBM have stock available?
Authorised distributors including GreenChips, Newark Electronics, element14 and Farnell have stock available or on a lead time for MHDD15F-T-B-MRBM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDD15F-T-B-MRBM often in real-time on the comparison pages.
What if I can't find stock of MHDD15F-T-B-MRBM?
You can fill out our help required form which you can use to request a quote for MHDD15F-T-B-MRBM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.