Status: | Unknown |
---|---|
Series: | MHDCMR Series |
RoHS: | Unknown |
Prices starting from US$7.25
Product Range | MHDCMR Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 90° |
Connector Body Material | Zinc Body |
SVHC | No SVHC (27-Jun-2018) |
Colour | Bright Zinc Chromate |
External Length / Height | 72.14mm |
External Width | 30.23mm |
Height | 72.14mm |
Material | Die-cast Zinc |
Overall Depth | 14.99mm |
25 way Metal Low Profile Hood 90deg | RS |
Hood, Ultra Low, 25 Position | Newark Electronics |
HOOD, ULTRA LOW, 25WAY | element14 |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MHDCMR25-ULP?
Additional datasheets, footprints and schematics for MHDCMR25-ULP are listed on our Part Details page. You can also find images and similar parts to MHDCMR25-ULP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDCMR25-ULP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDCMR25-ULP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDCMR25-ULP fall under?
The MHDCMR25-ULP is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDCMR25-ULP when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDCMR25-ULP you can contact the distributor directly for product support, shipping queries etc.
Is the MHDCMR25-ULP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDCMR25-ULP have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MHDCMR25-ULP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDCMR25-ULP often in real-time on the comparison pages.
What if I can't find stock of MHDCMR25-ULP?
You can fill out our help required form which you can use to request a quote for MHDCMR25-ULP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.