Status: | Unknown |
---|---|
Series: | MHDCMR Series |
RoHS: | Unknown |
Prices starting from US$6.69
Product Range | MHDCMR Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 90° |
Connector Body Material | Zinc Body |
SVHC | No SVHC (27-Jun-2018) |
Colour | Bright Zinc Chromate |
External Length / Height | 50.8mm |
External Width | 24.38mm |
Height | 50.8mm |
Material | Die-cast Zinc |
Overall Depth | 15.09mm |
9 way Metal Low Profile Hood 90deg | RS |
HOOD, ULTRA LOW, 9WAY | element14 |
MH Connectors D-Sub metal hood Poles 9 | Distrelec |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
Hood, Ultra Low, 9 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a MHDCMR09-ULP?
Additional datasheets, footprints and schematics for MHDCMR09-ULP are listed on our Part Details page. You can also find images and similar parts to MHDCMR09-ULP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDCMR09-ULP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDCMR09-ULP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDCMR09-ULP fall under?
The MHDCMR09-ULP is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDCMR09-ULP when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDCMR09-ULP you can contact the distributor directly for product support, shipping queries etc.
Is the MHDCMR09-ULP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDCMR09-ULP have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for MHDCMR09-ULP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDCMR09-ULP often in real-time on the comparison pages.
What if I can't find stock of MHDCMR09-ULP?
You can fill out our help required form which you can use to request a quote for MHDCMR09-ULP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.