Status: | Unknown |
---|---|
Series: | MHDC Series |
RoHS: | Unknown |
Product Range | MHDC Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | - |
Connector Body Material | LDPE (Low Density Polyethylene) Body |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Dust Cover |
Colour | Translucent |
For Use With | MHD Series 25Pos D Sub Connectors |
Material | LDPE. NA207/66 |
COVER, D, PLUG, 25WAY | element14 |
DUST COVER 25 WAY MALE (CLEAR) | GreenChips |
Cover, D, Plug, 25 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a MHDC25P?
Additional datasheets, footprints and schematics for MHDC25P are listed on our Part Details page. You can also find images and similar parts to MHDC25P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDC25P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDC25P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDC25P fall under?
The MHDC25P is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDC25P when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDC25P you can contact the distributor directly for product support, shipping queries etc.
Is the MHDC25P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDC25P have stock available?
Authorised distributors including element14, Farnell, GreenChips and Newark Electronics have stock available or on a lead time for MHDC25P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDC25P often in real-time on the comparison pages.
What if I can't find stock of MHDC25P?
You can fill out our help required form which you can use to request a quote for MHDC25P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.