Status: | Unknown |
---|---|
Series: | MHDC Series |
RoHS: | Unknown |
Product Range | MHDC Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | - |
Connector Body Material | LDPE (Low Density Polyethylene) Body |
SVHC | No SVHC (27-Jun-2018) |
Colour | Translucent |
Material | LDPE. NA207/66 |
COVER, D, SOCKET, 15WAY | element14 |
Cover, D, Socket, 15 Position | Newark Electronics |
DUST COVER 15 WAY FEMALE (CLEAR) | GreenChips |
Where can I find additional details, specifications and documents for a MHDC15S?
Additional datasheets, footprints and schematics for MHDC15S are listed on our Part Details page. You can also find images and similar parts to MHDC15S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDC15S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDC15S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDC15S fall under?
The MHDC15S is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDC15S when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDC15S you can contact the distributor directly for product support, shipping queries etc.
Is the MHDC15S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDC15S have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and GreenChips have stock available or on a lead time for MHDC15S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDC15S often in real-time on the comparison pages.
What if I can't find stock of MHDC15S?
You can fill out our help required form which you can use to request a quote for MHDC15S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.