Status: | Unknown |
---|---|
Series: | MHDC Series |
RoHS: | Unknown |
Product Range | MHDC Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | - |
Connector Body Material | LDPE (Low Density Polyethylene) Body |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Dust Cap |
Colour | Translucent |
Material | LDPE. NA207/66 |
DUST COVER 15 WAY MALE (CLEAR) | GreenChips |
COVER, D, PLUG, 15WAY | element14 |
Cover, D, Plug, 15 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a MHDC15P?
Additional datasheets, footprints and schematics for MHDC15P are listed on our Part Details page. You can also find images and similar parts to MHDC15P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDC15P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDC15P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDC15P fall under?
The MHDC15P is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDC15P when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDC15P you can contact the distributor directly for product support, shipping queries etc.
Is the MHDC15P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDC15P have stock available?
Authorised distributors including GreenChips, element14, Rapid Electronics, Newark Electronics and Farnell have stock available or on a lead time for MHDC15P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDC15P often in real-time on the comparison pages.
What if I can't find stock of MHDC15P?
You can fill out our help required form which you can use to request a quote for MHDC15P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.